190nH Shielded Molded Inductor 40A 0.8mOhm Max Nonstandard
190nH Shielded Molded Inductor 40A 0.8mOhm Max Nonstandard
190nH Shielded Molded Inductor 40A 0.8mOhm Max Nonstandard
INDUCTOR POWER .19UH 40A SMD 190nH 40A 46A 40A - ¦20% Shielded 0.8 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Tape & Reel (TR)
SMD Power Inductor 0.19uH 40A Shielded Wirewound 4040 Product overview: IHLP4040DZERR19M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.19uH, 40A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.19uH, 40A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZERR19M1
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 541-IHLP4040DZERR19M11TR-ND | IHLP4040DZERR19M11 | 71-IHLP4040DZERR19M11 |
| Product Name | Fixed Inductors | INDUCTOR POWER .19UH 40A SMD 190nH 40A 46A 40A - ¦20% Shielded 0.8 mOhm Max | SMD 0.19uH 40A Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| DCR | 8.00E-4 ohms | 8.00E-4 ohms |