190nH Shielded Molded Inductor 40A 0.95mOhm Max Nonstandard
190nH Shielded Molded Inductor 40A 0.95mOhm Max Nonstandard
190nH Shielded Molded Inductor 40A 0.95mOhm Max Nonstandard
SMD Power Inductor 190nH 40A Shielded 4040 Product overview: IHLP4040DZERR19M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 40A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZERR19M0
INDUCTOR POWER .19UH 40A SMD 190nH 40A 90A 40A - ¦20% Shielded 0.95 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Tape & Reel (TR)
INDUCTOR, SHIELDED, 190NH, 40A; Inductance:190nH; RMS Current (Irms):40A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 190NH, 40A; Inductance:190nH; RMS Current (Irms):40A; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 541-2594-2-ND | 71-IHLP4040DZERR19M01 | IHLP4040DZERR19M01 | 56AC1036 |
| Product Name | Fixed Inductors | SMD 40A Inductor and Choke | INDUCTOR POWER .19UH 40A SMD 190nH 40A 90A 40A - ¦20% Shielded 0.95 mOhm Max | Inductor, Shielded, 190Nh, 40A; Inductance Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| DCR | 9.50E-4 ohms | 9.50E-4 ohms | 9.50E-4 ohms |