Vishay Intertechnology, Inc. Fixed Inductors IHLP4040DZER900K5A

Description
90µH Shielded Inductor 2.5A 178mOhm Max Nonstandard
Request a Quote Datasheet
Description
90µH Shielded Inductor 2.5A 178mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP4040DZER900K5ADKR-ND - DigiKey
Thief River Falls, MN, United States
90µH Shielded Inductor 2.5A 178mOhm Max Nonstandard

90µH Shielded Inductor 2.5A 178mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZER900K5ACT-ND - DigiKey
Thief River Falls, MN, United States
90µH Shielded Inductor 2.5A 178mOhm Max Nonstandard

90µH Shielded Inductor 2.5A 178mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZER900K5ATR-ND - DigiKey
Thief River Falls, MN, United States
90µH Shielded Inductor 2.5A 178mOhm Max Nonstandard

90µH Shielded Inductor 2.5A 178mOhm Max Nonstandard

Buy Now Datasheet
90uH 100KHz Inductor and Choke - 71-IHLP4040DZER900K5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
90uH 100KHz Inductor and Choke
71-IHLP4040DZER900K5A
90uH 100KHz Inductor and Choke 71-IHLP4040DZER900K5A
Inductor Power Shielded Wirewound 90uH 10% 100KHz Powdered Iron 4040 Product overview: IHLP4040DZER900K5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90uH, 100KHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 90uH, 100KHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER900K5 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 90uH 10% 100KHz Powdered Iron 4040 Product overview: IHLP4040DZER900K5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90uH, 100KHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 90uH, 100KHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER900K5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1008641-IHLP4040DZER900K5A
Inductors, Coils, Chokes - Fixed Inductors 1008641-IHLP4040DZER900K5A
Win Source Part Number: 1008641-IHLP4040DZER 900K5A Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-4040DZ-5A Package: Tape & Reel Shielding: Shielded Inductance: 90 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Metal Composite Package / Case: Nonstandard DC Resistance (DCR): 178mOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.425" L x 0.400" W (10.80mm x 10.16mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Vishay Dale Other Names: 541-IHLP4040DZER900K 5ACT,541-IHLP4040DZE R900K5ADKR,541-IHLP4 040DZER900K5ATR Current - Saturation (Isat): 4.5A

Win Source Part Number: 1008641-IHLP4040DZER900K5A
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-4040DZ-5A
Package: Tape & Reel
Shielding: Shielded
Inductance: 90 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Metal Composite
Package / Case: Nonstandard
DC Resistance (DCR): 178mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.425" L x 0.400" W (10.80mm x 10.16mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Vishay Dale
Other Names: 541-IHLP4040DZER900K5ACT,541-IHLP4040DZER900K5ADKR,541-IHLP4040DZER900K5ATR
Current - Saturation (Isat): 4.5A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP4040DZER900K5ADKR-ND 71-IHLP4040DZER900K5A 1008641-IHLP4040DZER900K5A
Product Name Fixed Inductors 90uH 100KHz Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 1.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
Leaded Inductors - 1910380P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1600 ohms
Rated DC Current 1200 milliamps
Lead Style Axial
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-68N 0402CS-68NXJRW , 0402CS-68NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details