Vishay Precision Group Fixed Inductors IHLP4040DZER6R8M8A

Description
6.8µH Shielded Molded Inductor 8A 22.36mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Molded Inductor 8A 22.36mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2276-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2276-6-ND
Fixed Inductors 541-2276-6-ND
6.8µH Shielded Molded Inductor 8A 22.36mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 8A 22.36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2276-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2276-2-ND
Fixed Inductors 541-2276-2-ND
6.8µH Shielded Molded Inductor 8A 22.36mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 8A 22.36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2276-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2276-1-ND
Fixed Inductors 541-2276-1-ND
6.8µH Shielded Molded Inductor 8A 22.36mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 8A 22.36mOhm Max Nonstandard

Buy Now Datasheet
Inductor and Choke - 71-IHLP4040DZER6R8M8A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-IHLP4040DZER6R8M8A
Inductor and Choke 71-IHLP4040DZER6R8M8A
General Purpose Inductor, Product overview: IHLP4040DZER6R8M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER6R8M8 A can be used for catalog matching and distributor lookup.

General Purpose Inductor, Product overview: IHLP4040DZER6R8M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER6R8M8A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, Aec-Q200, 6.8Uh, 8A; Inductance Vishay - 56AC1055 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 6.8Uh, 8A; Inductance Vishay
56AC1055
Inductor, Shielded, Aec-Q200, 6.8Uh, 8A; Inductance Vishay 56AC1055
INDUCTOR, SHIELDED, AEC-Q200, 6.8UH, 8A; Inductance:6.8µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:IHLP-4040DZ-8A Series; DC Resistance Max:0.02236ohm; Product Length:10.79mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 6.8UH, 8A; Inductance:6.8µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:IHLP-4040DZ-8A Series; DC Resistance Max:0.02236ohm; Product Length:10.79mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, Aec-Q200, 6.8Uh, 8A; Inductance Vishay - 27Y3486 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 6.8Uh, 8A; Inductance Vishay
27Y3486
Inductor, Shielded, Aec-Q200, 6.8Uh, 8A; Inductance Vishay 27Y3486
INDUCTOR, SHIELDED, AEC-Q200, 6.8UH, 8A; Inductance:6.8µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:IHLP-4040DZ-8A Series; Inductor Case / Package:-; Product Length:10.79mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 6.8UH, 8A; Inductance:6.8µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:IHLP-4040DZ-8A Series; Inductor Case / Package:-; Product Length:10.79mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2276-6-ND 71-IHLP4040DZER6R8M8A 56AC1055 27Y3486
Product Name Fixed Inductors Inductor and Choke Inductor, Shielded, Aec-Q200, 6.8Uh, 8A; Inductance Vishay Inductor, Shielded, Aec-Q200, 6.8Uh, 8A; Inductance Vishay
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0224 ohms 0.0224 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Inductor and Choke - 655-3650/0603LABKIT - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details