Vishay Intertechnology, Inc. Fixed Inductors IHLP4040DZER6R8M1A

Description
FIXED IND 6.8UH 9A 19.3 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 6.8UH 9A 19.3 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP4040DZER6R8M1ACT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8UH 9A 19.3 MOHM SMD

FIXED IND 6.8UH 9A 19.3 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZER6R8M1ADKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8UH 9A 19.3 MOHM SMD

FIXED IND 6.8UH 9A 19.3 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZER6R8M1ATR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8UH 9A 19.3 MOHM SMD

FIXED IND 6.8UH 9A 19.3 MOHM SMD

Buy Now Datasheet
Automotive SMD 6.8uH Inductor and Choke - 71-IHLP4040DZER6R8M1A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 6.8uH Inductor and Choke
71-IHLP4040DZER6R8M1A
Automotive SMD 6.8uH Inductor and Choke 71-IHLP4040DZER6R8M1A
Power Inductors - SMD 6.8uH 20% AEC-Q200 Product overview: IHLP4040DZER6R8M1A from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 6.8uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 6.8uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER6R8M1 A can be used for catalog matching and distributor lookup.

Power Inductors - SMD 6.8uH 20% AEC-Q200 Product overview: IHLP4040DZER6R8M1A from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 6.8uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 6.8uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER6R8M1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP4040DZER6R8M1ACT-ND 71-IHLP4040DZER6R8M1A
Product Name Fixed Inductors Automotive SMD 6.8uH Inductor and Choke
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0193 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2333JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Automotive 0.0039uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N9XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 1620282 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details