68µH Shielded Inductor 2.4A 252mOhm Max Nonstandard
68µH Shielded Inductor 2.4A 252mOhm Max Nonstandard
68µH Shielded Inductor 2.4A 252mOhm Max Nonstandard
INDUCTOR, AEC-Q200, SHLD, 68UH, 2.4A; Inductance:68µH; RMS Current (Irms):2.4A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-IHLP4040DZER680M8ACT-ND | 84AC6812 |
| Product Name | Fixed Inductors | Inductor, Aec-Q200, Shld, 68Uh, 2.4A; Inductance Vishay |
| Operating Temperature | -55 to 180 C (-67 to 356 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Metal Composite | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |