INDUCTOR POWER 5.6UH 8.5A SMD 5.6¦H 8.5A 16A 8.5A - ¦20% Shielded 19.3 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Digi-Reel«
5.6µH Shielded Molded Inductor 8.5A 19.3mOhm Max Nonstandard
5.6µH Shielded Molded Inductor 8.5A 19.3mOhm Max Nonstandard
5.6µH Shielded Molded Inductor 8.5A 19.3mOhm Max Nonstandard
5.6uH Shielded Power Inductor, 8.5A, 19.3mR DCR, 4040 SMD Product overview: IHLP4040DZER5R6M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6uH, 8.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6uH, 8.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER5R6M0
INDUCTOR, 5.6UH, SHIELDED, 8.5A; Inductance:5.6µH; RMS Current (Irms):8.5A; Inductor Construction:Shielde
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLP4040DZER5R6M01 | 541-1304-6-ND | 71-IHLP4040DZER5R6M01 | 76AH1816 |
| Product Name | INDUCTOR POWER 5.6UH 8.5A SMD 5.6¦H 8.5A 16A 8.5A - ¦20% Shielded 19.3 mOhm Max | Fixed Inductors | SMD 5.6uH 8.5A Inductor and Choke | Inductor, 5.6Uh, Shielded, 8.5A; Inductance Vishay |
| Application | General Purpose | |||
| Inductance Range | 5.6 microH | 5.6 microH | 5.6 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0193 ohms | 0.0193 ohms | 0.0193 ohms | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |