Vishay Intertechnology, Inc. Fixed Inductors IHLP4040DZER4R7MA1

Description
4.7µH Shielded Inductor 9.5A 16.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 9.5A 16.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP4040DZER4R7MA1TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 9.5A 16.5mOhm Max Nonstandard

4.7µH Shielded Inductor 9.5A 16.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZER4R7MA1CT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 9.5A 16.5mOhm Max Nonstandard

4.7µH Shielded Inductor 9.5A 16.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZER4R7MA1DKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 9.5A 16.5mOhm Max Nonstandard

4.7µH Shielded Inductor 9.5A 16.5mOhm Max Nonstandard

Buy Now Datasheet
Automotive 4.7uH 100KHz 9.5A Inductor and Choke - 71-IHLP4040DZER4R7MA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 4.7uH 100KHz 9.5A Inductor and Choke
71-IHLP4040DZER4R7MA1
Automotive 4.7uH 100KHz 9.5A Inductor and Choke 71-IHLP4040DZER4R7MA1
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Powdered Iron 9.5A 0.0165Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER4R7MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 9.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 9.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER4R7MA 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Powdered Iron 9.5A 0.0165Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER4R7MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 9.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 9.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER4R7MA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP4040DZER4R7MA1TR-ND 71-IHLP4040DZER4R7MA1
Product Name Fixed Inductors Automotive 4.7uH 100KHz 9.5A Inductor and Choke
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - AX97-306R8-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details