Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Powdered Iron 9.8A 0.01532Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER4R7M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 9.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 9.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER4R7M8
4.7µH Shielded Molded Inductor 9.8A 15.32mOhm Max Nonstandard
4.7µH Shielded Molded Inductor 9.8A 15.32mOhm Max Nonstandard
4.7µH Shielded Molded Inductor 9.8A 15.32mOhm Max Nonstandard
INDUCTOR, AEC-Q200, SHLD, 4.7UH, 9.8A; Inductance:4.7µH; RMS Current (Irms):9.8A; Inductor Construction:Shielde
FIXED IND 4.7UH 9.8A 15.32 MOHM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP4040DZER4R7M8A | 541-2272-2-ND | 84AC6808 | IHLP4040DZER4R7M8A |
| Product Name | Automotive 4.7uH 100KHz 9.8A Inductor and Choke | Fixed Inductors | Inductor, Aec-Q200, Shld, 4.7Uh, 9.8A; Inductance Vishay | Fixed Inductors |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -55 to 180 C (-67 to 356 F) | -55 to 180 C (-67 to 356 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Configuration | Fixed |