Vishay Intertechnology, Inc. 4.7UH 9.8A 15.32 MOHM Inductor and Choke IHLP4040DZER4R7M51

Description
FIXED IND 4.7UH 9.8A 15.32 MOHM Product overview: IHLP4040DZER4R7M51 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 9.8A, 15.32 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 9.8A, 15.32 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER4R7M5 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 9.8A 15.32 MOHM Product overview: IHLP4040DZER4R7M51 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 9.8A, 15.32 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 9.8A, 15.32 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER4R7M5 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7UH 9.8A 15.32 MOHM Inductor and Choke - 71-IHLP4040DZER4R7M51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 9.8A 15.32 MOHM Inductor and Choke
71-IHLP4040DZER4R7M51
4.7UH 9.8A 15.32 MOHM Inductor and Choke 71-IHLP4040DZER4R7M51
FIXED IND 4.7UH 9.8A 15.32 MOHM Product overview: IHLP4040DZER4R7M51 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 9.8A, 15.32 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 9.8A, 15.32 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER4R7M5 1 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 9.8A 15.32 MOHM Product overview: IHLP4040DZER4R7M51 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 9.8A, 15.32 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 9.8A, 15.32 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER4R7M51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP4040DZER4R7M51DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 9.8A 15.32 MOHM

FIXED IND 4.7UH 9.8A 15.32 MOHM

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZER4R7M51CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 9.8A 15.32 MOHM

FIXED IND 4.7UH 9.8A 15.32 MOHM

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZER4R7M51TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 9.8A 15.32mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 9.8A 15.32mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP4040DZER4R7M51
921086-IHLP4040DZER4R7M51
Fixed Inductors - IHLP4040DZER4R7M51 921086-IHLP4040DZER4R7M51
Manufacturer: Vishay Win Source Part Number: 921086-IHLP4040DZER4 R7M51 Series: IHLP-4040DZ-51 Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µH Shielded Molded Inductor 9.8 A 15.32mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 4040 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.4000

Manufacturer: Vishay
Win Source Part Number: 921086-IHLP4040DZER4R7M51
Series: IHLP-4040DZ-51
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7 µH Shielded Molded Inductor 9.8 A 15.32mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
Case / Package: 4040
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP4040DZER4R7M51 541-IHLP4040DZER4R7M51DKR-ND 921086-IHLP4040DZER4R7M51
Product Name 4.7UH 9.8A 15.32 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - IHLP4040DZER4R7M51
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Molded
Core Material Composite
Inductance Range 4.7 microH
Unlock Full Specs
to access all available technical data