Vishay Precision Group Fixed Inductors IHLP4040DZER4R7M11

Description
4.7µH Shielded Molded Inductor 9.5A 14.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 9.5A 14.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1312-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1312-2-ND
Fixed Inductors 541-1312-2-ND
4.7µH Shielded Molded Inductor 9.5A 14.2mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 9.5A 14.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1312-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1312-1-ND
Fixed Inductors 541-1312-1-ND
4.7µH Shielded Molded Inductor 9.5A 14.2mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 9.5A 14.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1312-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1312-6-ND
Fixed Inductors 541-1312-6-ND
4.7µH Shielded Molded Inductor 9.5A 14.2mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 9.5A 14.2mOhm Max Nonstandard

Buy Now Datasheet
SMD 4.7uH 9.5A Inductor and Choke - 71-IHLP4040DZER4R7M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7uH 9.5A Inductor and Choke
71-IHLP4040DZER4R7M11
SMD 4.7uH 9.5A Inductor and Choke 71-IHLP4040DZER4R7M11
4.7uH Shielded SMD Inductor, 9.5A, 14.2mR DCR, 4040 Product overview: IHLP4040DZER4R7M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 9.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 9.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER4R7M1 1 can be used for catalog matching and distributor lookup.

4.7uH Shielded SMD Inductor, 9.5A, 14.2mR DCR, 4040 Product overview: IHLP4040DZER4R7M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 9.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 9.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER4R7M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER 4.7UH 9.5A SMD 4.7¦H 9.5A 7.6A 9.5A - ¦20% Shielded 14.2 mOhm Max - IHLP4040DZER4R7M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 4.7UH 9.5A SMD 4.7¦H 9.5A 7.6A 9.5A - ¦20% Shielded 14.2 mOhm Max
IHLP4040DZER4R7M11
INDUCTOR POWER 4.7UH 9.5A SMD 4.7¦H 9.5A 7.6A 9.5A - ¦20% Shielded 14.2 mOhm Max IHLP4040DZER4R7M11
INDUCTOR POWER 4.7UH 9.5A SMD 4.7¦H 9.5A 7.6A 9.5A - ¦20% Shielded 14.2 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 4.7UH 9.5A SMD 4.7¦H 9.5A 7.6A 9.5A - ¦20% Shielded 14.2 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Digi-Reel«

Supplier's Site
Surface Mount Power Inductor, Ihlp-4040Dz-11 Series, 4.7 H, 20%, Shielded, 0.0142 Ohm, 9.5 A Rohs Compliant Vishay - 94M7755 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-4040Dz-11 Series, 4.7 H, 20%, Shielded, 0.0142 Ohm, 9.5 A Rohs Compliant Vishay
94M7755
Surface Mount Power Inductor, Ihlp-4040Dz-11 Series, 4.7 H, 20%, Shielded, 0.0142 Ohm, 9.5 A Rohs Compliant Vishay 94M7755
Surface Mount Power Inductor, IHLP-4040DZ-11 Series, 4.7 H, 20%, Shielded, 0.0142 ohm, 9.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-4040DZ-11 Series, 4.7 H, 20%, Shielded, 0.0142 ohm, 9.5 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 4.7Uh, 7.6A, Smd, Full Reel; Inductance Vishay - 52M3796 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 7.6A, Smd, Full Reel; Inductance Vishay
52M3796
Inductor, Shielded, 4.7Uh, 7.6A, Smd, Full Reel; Inductance Vishay 52M3796
INDUCTOR, SHIELDED, 4.7UH, 7.6A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):9.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7.6A; Product Range:IHLP-4040DZ-11 Series; Inductor Case / Package:- RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 7.6A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):9.5A; Inductor Construction:Shielded; Saturation Current (Isat):7.6A; Product Range:IHLP-4040DZ-11 Series; Inductor Case / Package:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
IHLP4040DZER4R7M11
Inductors/Coils/Transformers >> Inductors (SMD) IHLP4040DZER4R7M11
4.7uH ±20% 7.6A 12.9mΩ SMD,10.1x10.8mm Inductors (SMD) ROHS

4.7uH ±20% 7.6A 12.9mΩ SMD,10.1x10.8mm Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 541-1312-2-ND 71-IHLP4040DZER4R7M11 IHLP4040DZER4R7M11 94M7755 52M3796 IHLP4040DZER4R7M11
Product Name Fixed Inductors SMD 4.7uH 9.5A Inductor and Choke INDUCTOR POWER 4.7UH 9.5A SMD 4.7¦H 9.5A 7.6A 9.5A - ¦20% Shielded 14.2 mOhm Max Surface Mount Power Inductor, Ihlp-4040Dz-11 Series, 4.7 H, 20%, Shielded, 0.0142 Ohm, 9.5 A Rohs Compliant Vishay Inductor, Shielded, 4.7Uh, 7.6A, Smd, Full Reel; Inductance Vishay Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0142 ohms 0.0142 ohms 0.0129 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2563JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2125958 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Q Factor 25
View Details
Common Mode Chokes - 486-DKIH-3358-32D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details