3.3µH Shielded Molded Inductor 11A 11.81mOhm Max Nonstandard
3.3µH Shielded Molded Inductor 11A 11.81mOhm Max Nonstandard
3.3µH Shielded Molded Inductor 11A 11.81mOhm Max Nonstandard
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Powdered Iron 11A 0.01181Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER3R3M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 11A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER3R3M8
INDUCTOR, SHIELDED, AEC-Q200, 3.3UH, 11A; Inductance:3.3µH; RMS Current (Irms):11A; Inductor Construction:Shielde
INDUCTOR, AEC-Q200, SHLD, 3.3UH, 11A; Inductance:3.3µH; RMS Current (Irms):11A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, AEC-Q200, 3.3UH, 11A; Inductance:3.3µH; RMS Current (Irms):11A; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-2268-2-ND | 71-IHLP4040DZER3R3M8A | 27Y3481 | 84AC6806 |
| Product Name | Fixed Inductors | Automotive 3.3uH 100KHz 11A Inductor and Choke | Inductor, Shielded, Aec-Q200, 3.3Uh, 11A; Inductance Vishay | Inductor, Aec-Q200, Shld, 3.3Uh, 11A; Inductance Vishay |
| Operating Temperature | -55 to 180 C (-67 to 356 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| DCR | 0.0118 ohms | 0.0118 ohms |