Vishay Precision Group Inductance Vishay IHLP4040DZER3R3M01.

Description
Inductance:3.3µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):18.6A; Product Range:IHLP-4040DZ-01 Series; DC Resistance Max:0.0144ohm; Inductance Tolerance:± 20%; Product Length:10.92mm RoHS Compliant: Yes
Datasheet
Description
Inductance:3.3µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):18.6A; Product Range:IHLP-4040DZ-01 Series; DC Resistance Max:0.0144ohm; Inductance Tolerance:± 20%; Product Length:10.92mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 27AC6627 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
27AC6627
Inductance Vishay 27AC6627
Inductance:3.3µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):18.6A; Product Range:IHLP-4040DZ-01 Series; DC Resistance Max:0.0144ohm; Inductance Tolerance:± 20%; Product Length:10.92mm RoHS Compliant: Yes

Inductance:3.3µH; RMS Current (Irms):10A; Inductor Construction:Shielded; Saturation Current (Isat):18.6A; Product Range:IHLP-4040DZ-01 Series; DC Resistance Max:0.0144ohm; Inductance Tolerance:± 20%; Product Length:10.92mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 27AC6627
Product Name Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 3.3 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0144 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J183JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1911080P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.0800 ohms
Rated DC Current 2200 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-DKFP-D22D-0127-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details