INDUCTOR POWER 3.3UH 10A SMD 3.3¦H 10A 18.6A 10A - ¦20% Shielded 11.8 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Digi-Reel«
3.3uH Shielded Power Inductor, 10A, 4040 SMD Product overview: IHLP4040DZER3R3M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 10A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 10A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER3R3M0
3.3µH Shielded Molded Inductor 10A 14.4mOhm Max Nonstandard
3.3µH Shielded Molded Inductor 10A 14.4mOhm Max Nonstandard
3.3µH Shielded Molded Inductor 10A 14.4mOhm Max Nonstandard
FIXED IND 3.3UH 10A 14.4MOHM SMD
10A 3.3uH ±20% 18.6A SMD,10.2x10.8mm Inductors (SMD) ROHS
INDUCTOR, SHIELDED, 3.3UH, 10A, 20%; Inductance:3.3µH; RMS Current (Irms):10A; Inductor Construction:Shielde
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHLP4040DZER3R3M01 | 71-IHLP4040DZER3R3M01 | 541-1298-1-ND | IHLP4040DZER3R3M01 | IHLP4040DZER3R3M01 | 81Y7981 |
| Product Name | INDUCTOR POWER 3.3UH 10A SMD 3.3¦H 10A 18.6A 10A - ¦20% Shielded 11.8 mOhm Max | SMD 3.3uH 10A Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) | Inductor, Shielded, 3.3Uh, 10A, 20%; Inductance Vishay |
| Application | General Purpose | |||||
| Inductance Range | 3.3 microH | 3.3 microH | 3.3 microH | 3.3 microH | 3.3 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0118 ohms | 0.0144 ohms | 0.0144 ohms | |||
| Core Material | Metal, Composite, Ferrite |