Vishay Precision Group Fixed Inductors IHLP4040DZER330M8A

Description
33µH Shielded Molded Inductor 3.7A 117.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Molded Inductor 3.7A 117.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2273-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2273-1-ND
Fixed Inductors 541-2273-1-ND
33µH Shielded Molded Inductor 3.7A 117.7mOhm Max Nonstandard

33µH Shielded Molded Inductor 3.7A 117.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2273-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2273-6-ND
Fixed Inductors 541-2273-6-ND
33µH Shielded Molded Inductor 3.7A 117.7mOhm Max Nonstandard

33µH Shielded Molded Inductor 3.7A 117.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2273-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2273-2-ND
Fixed Inductors 541-2273-2-ND
33µH Shielded Molded Inductor 3.7A 117.7mOhm Max Nonstandard

33µH Shielded Molded Inductor 3.7A 117.7mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 33Uh, 3.7A; Inductance Vishay - 27Y3482 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 33Uh, 3.7A; Inductance Vishay
27Y3482
Inductor, Shielded, Aec-Q200, 33Uh, 3.7A; Inductance Vishay 27Y3482
INDUCTOR, SHIELDED, AEC-Q200, 33UH, 3.7A; Inductance:33µH; RMS Current (Irms):3.7A; Inductor Construction:Shielde d; Saturation Current (Isat):4.2A; Product Range:IHLP-4040DZ-8A Series; DC Resistance Max:0.1177ohm; Product Height:4mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 33UH, 3.7A; Inductance:33µH; RMS Current (Irms):3.7A; Inductor Construction:Shielded; Saturation Current (Isat):4.2A; Product Range:IHLP-4040DZ-8A Series; DC Resistance Max:0.1177ohm; Product Height:4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, Aec-Q200, 33Uh, 3.7A; Inductance Vishay - 56AC1050 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 33Uh, 3.7A; Inductance Vishay
56AC1050
Inductor, Shielded, Aec-Q200, 33Uh, 3.7A; Inductance Vishay 56AC1050
INDUCTOR, SHIELDED, AEC-Q200, 33UH, 3.7A; Inductance:33µH; RMS Current (Irms):3.7A; Inductor Construction:Shielde d; Saturation Current (Isat):4.2A; Product Range:IHLP-4040DZ-8A Series; DC Resistance Max:0.1177ohm; Product Height:4mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 33UH, 3.7A; Inductance:33µH; RMS Current (Irms):3.7A; Inductor Construction:Shielded; Saturation Current (Isat):4.2A; Product Range:IHLP-4040DZ-8A Series; DC Resistance Max:0.1177ohm; Product Height:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2273-1-ND 27Y3482
Product Name Fixed Inductors Inductor, Shielded, Aec-Q200, 33Uh, 3.7A; Inductance Vishay
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.1177 ohms 0.1177 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.1100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2564JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details