Vishay Intertechnology, Inc. Automotive 33uH 100KHz 3.7A Inductor and Choke IHLP4040DZER330M5A

Description
Inductor Power Shielded Wirewound 33uH 20% 100KHz Powdered Iron 3.7A 0.1177Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER330M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 3.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 3.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER330M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 33uH 20% 100KHz Powdered Iron 3.7A 0.1177Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER330M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 3.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 3.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER330M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 33uH 100KHz 3.7A Inductor and Choke - 71-IHLP4040DZER330M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 33uH 100KHz 3.7A Inductor and Choke
71-IHLP4040DZER330M5A
Automotive 33uH 100KHz 3.7A Inductor and Choke 71-IHLP4040DZER330M5A
Inductor Power Shielded Wirewound 33uH 20% 100KHz Powdered Iron 3.7A 0.1177Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER330M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 3.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 3.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER330M5 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 33uH 20% 100KHz Powdered Iron 3.7A 0.1177Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER330M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 3.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 3.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER330M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP4040DZER330M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Molded Inductor 3.7A 117.7mOhm Max Nonstandard

33µH Shielded Molded Inductor 3.7A 117.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZER330M5ACT-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Molded Inductor 3.7A 117.7mOhm Max Nonstandard

33µH Shielded Molded Inductor 3.7A 117.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZER330M5ATR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Molded Inductor 3.7A 117.7mOhm Max Nonstandard

33µH Shielded Molded Inductor 3.7A 117.7mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 33Uh, Shielded, 3.7A Rohs Compliant Vishay - 62AJ4062 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, Shielded, 3.7A Rohs Compliant Vishay
62AJ4062
Inductor, 33Uh, Shielded, 3.7A Rohs Compliant Vishay 62AJ4062
INDUCTOR, 33UH, SHIELDED, 3.7A ROHS COMPLIANT: YES

INDUCTOR, 33UH, SHIELDED, 3.7A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP4040DZER330M5A 541-IHLP4040DZER330M5ADKR-ND 62AJ4062
Product Name Automotive 33uH 100KHz 3.7A Inductor and Choke Fixed Inductors Inductor, 33Uh, Shielded, 3.7A Rohs Compliant Vishay
Inductance Range 33 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 2-1624116-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 40 ohms
View Details
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers