Vishay IHLP4040DZER330M11
33uH Shielded Power Inductor, 4A, 20%, 4040 SMD Product overview: IHLP4040DZER330M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33uH, 4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER330M1
33µH Shielded Inductor 4.4A 94.5mOhm Max Nonstandard
33µH Shielded Inductor 4.4A 94.5mOhm Max Nonstandard
33µH Shielded Inductor 4.4A 94.5mOhm Max Nonstandard
INDUCTOR, SHIELDED, 33UH, 4.4A; Inductance:33µH; RMS Current (Irms):4.4A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 33UH, 4.4A; Inductance:33µH; RMS Current (Irms):4.4A; Inductor Construction:Shielde
4A 33uH ±20% 4A SMD,10.2x10.8mm Power Inductors ROHS
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 7487261P | 1732771 | 71-IHLP4040DZER330M11 | 541-2591-6-ND | 56AC1049 | 52M7838 | IHLP4040DZER330M11 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | SMD 33uH 4A Inductor and Choke | Fixed Inductors | Inductor, Shielded, 33Uh, 4.4A; Inductance Vishay | Inductor, Shielded, 33Uh, 4.4A; Inductance Vishay | Inductors/Coils/Transformers >> Power Inductors |
| Inductance Range | 33 microH | 33 microH | 33 microH | 33 microH | 33 microH | 33 microH | |
| DCR | 0.0945 ohms | 0.0945 ohms | 0.9450 ohms | 0.0945 ohms | 0.0875 ohms | ||
| Rated DC Current | 4400 milliamps | 4000 milliamps | 4400 milliamps | 4400 milliamps | 4000 milliamps | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |
| EIA Case Size | 4040 | 4040 |