Vishay Precision Group Fixed Inductors IHLP4040DZER2R2M8A

Description
2.2µH Shielded Molded Inductor 15A 8.76mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 15A 8.76mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2269-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2269-1-ND
Fixed Inductors 541-2269-1-ND
2.2µH Shielded Molded Inductor 15A 8.76mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 15A 8.76mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2269-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2269-6-ND
Fixed Inductors 541-2269-6-ND
2.2µH Shielded Molded Inductor 15A 8.76mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 15A 8.76mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2269-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2269-2-ND
Fixed Inductors 541-2269-2-ND
2.2µH Shielded Molded Inductor 15A 8.76mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 15A 8.76mOhm Max Nonstandard

Buy Now Datasheet
Automotive 2.2uH 100KHz 15A Inductor and Choke - 71-IHLP4040DZER2R2M8A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.2uH 100KHz 15A Inductor and Choke
71-IHLP4040DZER2R2M8A
Automotive 2.2uH 100KHz 15A Inductor and Choke 71-IHLP4040DZER2R2M8A
Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Powdered Iron 15A 0.00876Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER2R2M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 15A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER2R2M8 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Powdered Iron 15A 0.00876Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER2R2M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 15A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER2R2M8A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, Aec-Q200, 2.2Uh, 15A; Inductance Vishay - 27Y3479 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 2.2Uh, 15A; Inductance Vishay
27Y3479
Inductor, Shielded, Aec-Q200, 2.2Uh, 15A; Inductance Vishay 27Y3479
INDUCTOR, SHIELDED, AEC-Q200, 2.2UH, 15A; Inductance:2.2µH; RMS Current (Irms):15A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:IHLP-4040DZ-8A Series; Inductor Case / Package:-; Product Length:10.79mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 2.2UH, 15A; Inductance:2.2µH; RMS Current (Irms):15A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:IHLP-4040DZ-8A Series; Inductor Case / Package:-; Product Length:10.79mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, Shld, 2.2Uh, 15A; Inductance Vishay - 84AC6805 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 2.2Uh, 15A; Inductance Vishay
84AC6805
Inductor, Aec-Q200, Shld, 2.2Uh, 15A; Inductance Vishay 84AC6805
INDUCTOR, AEC-Q200, SHLD, 2.2UH, 15A; Inductance:2.2µH; RMS Current (Irms):15A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:IHLP-4040DZ-8A Series; Power Inductor Case:10.79mm x 10.16mm x 4mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 2.2UH, 15A; Inductance:2.2µH; RMS Current (Irms):15A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:IHLP-4040DZ-8A Series; Power Inductor Case:10.79mm x 10.16mm x 4mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, Aec-Q200, 2.2Uh, 15A; Inductance Vishay - 56AC1046 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 2.2Uh, 15A; Inductance Vishay
56AC1046
Inductor, Shielded, Aec-Q200, 2.2Uh, 15A; Inductance Vishay 56AC1046
INDUCTOR, SHIELDED, AEC-Q200, 2.2UH, 15A; Inductance:2.2µH; RMS Current (Irms):15A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:IHLP-4040DZ-8A Series; Power Inductor Case:10.79mm x 10.16mm x 4mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 2.2UH, 15A; Inductance:2.2µH; RMS Current (Irms):15A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:IHLP-4040DZ-8A Series; Power Inductor Case:10.79mm x 10.16mm x 4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2269-1-ND 71-IHLP4040DZER2R2M8A 27Y3479 84AC6805
Product Name Fixed Inductors Automotive 2.2uH 100KHz 15A Inductor and Choke Inductor, Shielded, Aec-Q200, 2.2Uh, 15A; Inductance Vishay Inductor, Aec-Q200, Shld, 2.2Uh, 15A; Inductance Vishay
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0088 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - RC-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details