Vishay Intertechnology, Inc. Automotive SMD 2.2uH 12.5A Inductor and Choke IHLP4040DZER2R2M5A

Description
SMD Power Inductor 2.2uH 12.5A 9.1mR Shielded 4040 AEC-Q200 Product overview: IHLP4040DZER2R2M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2.2uH, 12.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 2.2uH, 12.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER2R2M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Power Inductor 2.2uH 12.5A 9.1mR Shielded 4040 AEC-Q200 Product overview: IHLP4040DZER2R2M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2.2uH, 12.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 2.2uH, 12.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER2R2M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 2.2uH 12.5A Inductor and Choke - 71-IHLP4040DZER2R2M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 2.2uH 12.5A Inductor and Choke
71-IHLP4040DZER2R2M5A
Automotive SMD 2.2uH 12.5A Inductor and Choke 71-IHLP4040DZER2R2M5A
SMD Power Inductor 2.2uH 12.5A 9.1mR Shielded 4040 AEC-Q200 Product overview: IHLP4040DZER2R2M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2.2uH, 12.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 2.2uH, 12.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER2R2M5 A can be used for catalog matching and distributor lookup.

SMD Power Inductor 2.2uH 12.5A 9.1mR Shielded 4040 AEC-Q200 Product overview: IHLP4040DZER2R2M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2.2uH, 12.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 2.2uH, 12.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER2R2M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-4353-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4353-6-ND
Fixed Inductors 541-4353-6-ND
2.2µH Shielded Molded Inductor 12.5A 9.1mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 12.5A 9.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4353-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4353-1-ND
Fixed Inductors 541-4353-1-ND
2.2µH Shielded Molded Inductor 12.5A 9.1mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 12.5A 9.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4353-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4353-2-ND
Fixed Inductors 541-4353-2-ND
2.2µH Shielded Molded Inductor 12.5A 9.1mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 12.5A 9.1mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP4040DZER2R2M5A 541-4353-6-ND
Product Name Automotive SMD 2.2uH 12.5A Inductor and Choke Fixed Inductors
Inductance Range 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Molded / Shielded Shielded Molded; Shielded
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2183JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-10N 0402CS-10NXJRW , 0402CS-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567629 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.5000 ohms
View Details