Vishay Intertechnology, Inc. Fixed Inductors IHLP4040DZER2R2M51

Description
2.2µH Shielded Molded Inductor 12.5A 9.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 12.5A 9.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP4040DZER2R2M51-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP4040DZER2R2M51-ND
Fixed Inductors IHLP4040DZER2R2M51-ND
2.2µH Shielded Molded Inductor 12.5A 9.1mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 12.5A 9.1mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327439-IHLP4040DZER2R2M51 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327439-IHLP4040DZER2R2M51
Inductors, Coils, Chokes - Fixed Inductors 1327439-IHLP4040DZER2R2M51
Manufacturer: Vishay Dale Win Source Part Number: 1327439-IHLP4040DZER 2R2M51 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.425" L x 0.400" W (10.80mm x 10.16mm) Inductance: 2.2 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% Frequency - Self Resonant: 30.1MHz DC Resistance (DCR): 9.1mOhm Max Supplier Device Package: 4040 Temperature Range - Operating: -55°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 12.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Current - Saturation (Isat): 12.5A RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327439-IHLP4040DZER2R2M51
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.425" L x 0.400" W (10.80mm x 10.16mm)
Inductance: 2.2 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±20%
Frequency - Self Resonant: 30.1MHz
DC Resistance (DCR): 9.1mOhm Max
Supplier Device Package: 4040
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Current - Saturation (Isat): 12.5A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
2.2uH 100KHz 15A Inductor and Choke - 71-IHLP4040DZER2R2M51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2uH 100KHz 15A Inductor and Choke
71-IHLP4040DZER2R2M51
2.2uH 100KHz 15A Inductor and Choke 71-IHLP4040DZER2R2M51
Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Powdered Iron 15A 0.00876Ohm DCR 4040 T/R Product overview: IHLP4040DZER2R2M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 100KHz, 15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 100KHz, 15A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER2R2M5 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Powdered Iron 15A 0.00876Ohm DCR 4040 T/R Product overview: IHLP4040DZER2R2M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 100KHz, 15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 100KHz, 15A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER2R2M51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP4040DZER2R2M51-ND 1327439-IHLP4040DZER2R2M51 71-IHLP4040DZER2R2M51
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 2.2uH 100KHz 15A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0091 ohms 0.0091 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CME2425-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1670352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 1200 microH
View Details