Vishay Intertechnology, Inc. Fixed Inductors IHLP4040DZER220M1A

Description
22µH Shielded Inductor 5A 66mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 5A 66mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP4040DZER220M1ACT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 5A 66mOhm Max Nonstandard

22µH Shielded Inductor 5A 66mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZER220M1ADKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 5A 66mOhm Max Nonstandard

22µH Shielded Inductor 5A 66mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZER220M1ATR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 5A 66mOhm Max Nonstandard

22µH Shielded Inductor 5A 66mOhm Max Nonstandard

Buy Now Datasheet
Automotive 22uH 100KHz 5A Inductor and Choke - 71-IHLP4040DZER220M1A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 22uH 100KHz 5A Inductor and Choke
71-IHLP4040DZER220M1A
Automotive 22uH 100KHz 5A Inductor and Choke 71-IHLP4040DZER220M1A
Inductor Power Shielded Wirewound 22uH 20% 100KHz Powdered Iron 5A 0.066Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER220M1A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER220M1 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 22uH 20% 100KHz Powdered Iron 5A 0.066Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER220M1A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER220M1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 22Uh, Shielded, 5A Rohs Compliant Vishay - 62AJ4061 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 5A Rohs Compliant Vishay
62AJ4061
Inductor, 22Uh, Shielded, 5A Rohs Compliant Vishay 62AJ4061
INDUCTOR, 22UH, SHIELDED, 5A ROHS COMPLIANT: YES

INDUCTOR, 22UH, SHIELDED, 5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP4040DZER220M1ACT-ND 71-IHLP4040DZER220M1A 62AJ4061
Product Name Fixed Inductors Automotive 22uH 100KHz 5A Inductor and Choke Inductor, 22Uh, Shielded, 5A Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIT50-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL0603-2473JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details