Vishay Precision Group Fixed Inductors IHLP4040DZER1R5M8A

Description
FIXED IND 1.5UH 22A 4.5 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 1.5UH 22A 4.5 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP4040DZER1R5M8ATR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5UH 22A 4.5 MOHM SMD

FIXED IND 1.5UH 22A 4.5 MOHM SMD

Buy Now Datasheet
Inductor, Aec-Q200, Shld, 1.5Uh, 22A; Inductance Vishay - 07AH4059 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 1.5Uh, 22A; Inductance Vishay
07AH4059
Inductor, Aec-Q200, Shld, 1.5Uh, 22A; Inductance Vishay 07AH4059
INDUCTOR, AEC-Q200, SHLD, 1.5UH, 22A; Inductance:1.5µH; RMS Current (Irms):22A; Inductor Construction:Shielde d; Saturation Current (Isat):17.9A; Product Range:IHLP-4040DZ-8A Series; Power Inductor Case:10.79mm x 10.16mm x 4mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 1.5UH, 22A; Inductance:1.5µH; RMS Current (Irms):22A; Inductor Construction:Shielded; Saturation Current (Isat):17.9A; Product Range:IHLP-4040DZ-8A Series; Power Inductor Case:10.79mm x 10.16mm x 4mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP4040DZER1R5M8ATR-ND 07AH4059
Product Name Fixed Inductors Inductor, Aec-Q200, Shld, 1.5Uh, 22A; Inductance Vishay
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0045 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322515220KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567675 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0024 microH
DCR 0.1000 ohms
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-12N 0402CS-12NXJRW , 0402CS-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details