Vishay Intertechnology, Inc. Fixed Inductors IHLP4040DZER1R0M51

Description
FIXED IND 1UH 23.5A 3.07 MOHM
Request a Quote Datasheet
Description
FIXED IND 1UH 23.5A 3.07 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP4040DZER1R0M51CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 23.5A 3.07 MOHM

FIXED IND 1UH 23.5A 3.07 MOHM

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZER1R0M51TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 23.5A 3.07mOhm Max Nonstandard

1µH Shielded Molded Inductor 23.5A 3.07mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZER1R0M51DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 23.5A 3.07 MOHM

FIXED IND 1UH 23.5A 3.07 MOHM

Buy Now Datasheet
1uH 100KHz 23.5A Inductor and Choke - 71-IHLP4040DZER1R0M51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1uH 100KHz 23.5A Inductor and Choke
71-IHLP4040DZER1R0M51
1uH 100KHz 23.5A Inductor and Choke 71-IHLP4040DZER1R0M51
Inductor Power Shielded Wirewound 1uH 20% 100KHz Powdered Iron 23.5A 0.00307Ohm DCR 4040 T/R Product overview: IHLP4040DZER1R0M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 100KHz, 23.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 100KHz, 23.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER1R0M5 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1uH 20% 100KHz Powdered Iron 23.5A 0.00307Ohm DCR 4040 T/R Product overview: IHLP4040DZER1R0M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 100KHz, 23.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 100KHz, 23.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER1R0M51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP4040DZER1R0M51CT-ND 71-IHLP4040DZER1R0M51
Product Name Fixed Inductors 1uH 100KHz 23.5A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0031 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details