Vishay Intertechnology, Inc. Automotive 1uH 100KHz 25A Inductor and Choke IHLP4040DZER1R0M1A

Description
Inductor Power Shielded Wirewound 1uH 20% 100KHz Powdered Iron 25A 0.0025Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER1R0M1A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 100KHz, 25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 100KHz, 25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER1R0M1 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 1uH 20% 100KHz Powdered Iron 25A 0.0025Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER1R0M1A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 100KHz, 25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 100KHz, 25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER1R0M1 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 1uH 100KHz 25A Inductor and Choke - 71-IHLP4040DZER1R0M1A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1uH 100KHz 25A Inductor and Choke
71-IHLP4040DZER1R0M1A
Automotive 1uH 100KHz 25A Inductor and Choke 71-IHLP4040DZER1R0M1A
Inductor Power Shielded Wirewound 1uH 20% 100KHz Powdered Iron 25A 0.0025Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER1R0M1A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 100KHz, 25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 100KHz, 25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER1R0M1 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1uH 20% 100KHz Powdered Iron 25A 0.0025Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER1R0M1A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 100KHz, 25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 100KHz, 25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER1R0M1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP4040DZER1R0M1ACT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 25A 2.5mOhm Max Nonstandard

1µH Shielded Inductor 25A 2.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZER1R0M1ATR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 25A 2.5mOhm Max Nonstandard

1µH Shielded Inductor 25A 2.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZER1R0M1ADKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 25A 2.5mOhm Max Nonstandard

1µH Shielded Inductor 25A 2.5mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
992454-IHLP4040DZER1R0M1A
Inductors, Coils, Chokes - Fixed Inductors 992454-IHLP4040DZER1R0M1A
Win Source Part Number: 992454-IHLP4040DZER1 R0M1A Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-4040DZ-1A Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Package / Case: Nonstandard DC Resistance (DCR): 2.5mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.425" L x 0.400" W (10.80mm x 10.16mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Vishay Dale Other Names: 541-IHLP4040DZER1R0M 1ACT,541-IHLP4040DZE R1R0M1ATR,541-IHLP40 40DZER1R0M1ADKR Current - Saturation (Isat): 20A

Win Source Part Number: 992454-IHLP4040DZER1R0M1A
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-4040DZ-1A
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Package / Case: Nonstandard
DC Resistance (DCR): 2.5mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.425" L x 0.400" W (10.80mm x 10.16mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Vishay Dale
Other Names: 541-IHLP4040DZER1R0M1ACT,541-IHLP4040DZER1R0M1ATR,541-IHLP4040DZER1R0M1ADKR
Current - Saturation (Isat): 20A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP4040DZER1R0M1A 541-IHLP4040DZER1R0M1ACT-ND 992454-IHLP4040DZER1R0M1A
Product Name Automotive 1uH 100KHz 25A Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT908-H1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0200 ohms
View Details
Fixed Inductors - 1674-CL0402-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details