Vishay Precision Group Fixed Inductors IHLP4040DZER150M8A

Description
15µH Shielded Molded Inductor 5.1A 50.29mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Molded Inductor 5.1A 50.29mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2278-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2278-6-ND
Fixed Inductors 541-2278-6-ND
15µH Shielded Molded Inductor 5.1A 50.29mOhm Max Nonstandard

15µH Shielded Molded Inductor 5.1A 50.29mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2278-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2278-1-ND
Fixed Inductors 541-2278-1-ND
15µH Shielded Molded Inductor 5.1A 50.29mOhm Max Nonstandard

15µH Shielded Molded Inductor 5.1A 50.29mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2278-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2278-2-ND
Fixed Inductors 541-2278-2-ND
15µH Shielded Molded Inductor 5.1A 50.29mOhm Max Nonstandard

15µH Shielded Molded Inductor 5.1A 50.29mOhm Max Nonstandard

Buy Now Datasheet
Automotive 15uH 100KHz 5.1A Inductor and Choke - 71-IHLP4040DZER150M8A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 15uH 100KHz 5.1A Inductor and Choke
71-IHLP4040DZER150M8A
Automotive 15uH 100KHz 5.1A Inductor and Choke 71-IHLP4040DZER150M8A
Inductor Power Shielded Wirewound 15uH 20% 100KHz Powdered Iron 5.1A 0.05029Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER150M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 100KHz, 5.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 100KHz, 5.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER150M8 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 15uH 20% 100KHz Powdered Iron 5.1A 0.05029Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER150M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 100KHz, 5.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 100KHz, 5.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER150M8A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, Aec-Q200, 15Uh, 5.1A; Inductance Vishay - 56AC1044 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 15Uh, 5.1A; Inductance Vishay
56AC1044
Inductor, Shielded, Aec-Q200, 15Uh, 5.1A; Inductance Vishay 56AC1044
INDUCTOR, SHIELDED, AEC-Q200, 15UH, 5.1A; Inductance:15µH; RMS Current (Irms):5.1A; Inductor Construction:Shielde d; Saturation Current (Isat):7.7A; Product Range:IHLP-4040DZ-8A Series; Inductor Case / Package:-; Product Width:10.16mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 15UH, 5.1A; Inductance:15µH; RMS Current (Irms):5.1A; Inductor Construction:Shielded; Saturation Current (Isat):7.7A; Product Range:IHLP-4040DZ-8A Series; Inductor Case / Package:-; Product Width:10.16mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, Aec-Q200, 15Uh, 5.1A; Inductance Vishay - 27Y3478 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 15Uh, 5.1A; Inductance Vishay
27Y3478
Inductor, Shielded, Aec-Q200, 15Uh, 5.1A; Inductance Vishay 27Y3478
INDUCTOR, SHIELDED, AEC-Q200, 15UH, 5.1A; Inductance:15µH; RMS Current (Irms):5.1A; Inductor Construction:Shielde d; Saturation Current (Isat):7.7A; Product Range:IHLP-4040DZ-8A Series; Inductor Case / Package:-; Product Width:10.16mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 15UH, 5.1A; Inductance:15µH; RMS Current (Irms):5.1A; Inductor Construction:Shielded; Saturation Current (Isat):7.7A; Product Range:IHLP-4040DZ-8A Series; Inductor Case / Package:-; Product Width:10.16mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2278-6-ND 71-IHLP4040DZER150M8A 56AC1044
Product Name Fixed Inductors Automotive 15uH 100KHz 5.1A Inductor and Choke Inductor, Shielded, Aec-Q200, 15Uh, 5.1A; Inductance Vishay
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0503 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.4500 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details