Vishay Intertechnology, Inc. Automotive 15uH 100KHz 5.1A Inductor and Choke IHLP4040DZER150M5A

Description
Inductor Power Shielded Wirewound 15uH 20% 100KHz Powdered Iron 5.1A 0.05029Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER150M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 100KHz, 5.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 100KHz, 5.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER150M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 15uH 20% 100KHz Powdered Iron 5.1A 0.05029Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER150M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 100KHz, 5.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 100KHz, 5.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER150M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 15uH 100KHz 5.1A Inductor and Choke - 71-IHLP4040DZER150M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 15uH 100KHz 5.1A Inductor and Choke
71-IHLP4040DZER150M5A
Automotive 15uH 100KHz 5.1A Inductor and Choke 71-IHLP4040DZER150M5A
Inductor Power Shielded Wirewound 15uH 20% 100KHz Powdered Iron 5.1A 0.05029Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER150M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 100KHz, 5.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 100KHz, 5.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER150M5 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 15uH 20% 100KHz Powdered Iron 5.1A 0.05029Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER150M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 100KHz, 5.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 100KHz, 5.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER150M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP4040DZER150M5ATR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Molded Inductor 5.1A 50.29mOhm Max Nonstandard

15µH Shielded Molded Inductor 5.1A 50.29mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZER150M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Molded Inductor 5.1A 50.29mOhm Max Nonstandard

15µH Shielded Molded Inductor 5.1A 50.29mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZER150M5ACT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Molded Inductor 5.1A 50.29mOhm Max Nonstandard

15µH Shielded Molded Inductor 5.1A 50.29mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP4040DZER150M5A
874457-IHLP4040DZER150M5A
Fixed Inductors - IHLP4040DZER150M5A 874457-IHLP4040DZER150M5A
Manufacturer: Vishay Win Source Part Number: 874457-IHLP4040DZER1 50M5A Series: IHLP-4040DZ-5A Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 50.29mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 4040 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.4000 Other Part Number: IHLP4040DZER150M5A-N D, 541-IHLP4040DZER150M 5ADKR, 541-IHLP4040DZER150M 5ACT, 541-IHLP4040DZER150M 5ATR

Manufacturer: Vishay
Win Source Part Number: 874457-IHLP4040DZER150M5A
Series: IHLP-4040DZ-5A
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 50.29mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
Case / Package: 4040
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.4000
Other Part Number: IHLP4040DZER150M5A-ND, 541-IHLP4040DZER150M5ADKR, 541-IHLP4040DZER150M5ACT, 541-IHLP4040DZER150M5ATR

Buy Now Datasheet
Inductor, 15Uh, Shielded, 5.1A Rohs Compliant Vishay - 62AJ4060 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Shielded, 5.1A Rohs Compliant Vishay
62AJ4060
Inductor, 15Uh, Shielded, 5.1A Rohs Compliant Vishay 62AJ4060
INDUCTOR, 15UH, SHIELDED, 5.1A ROHS COMPLIANT: YES

INDUCTOR, 15UH, SHIELDED, 5.1A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP4040DZER150M5A 541-IHLP4040DZER150M5ATR-ND 874457-IHLP4040DZER150M5A 62AJ4060
Product Name Automotive 15uH 100KHz 5.1A Inductor and Choke Fixed Inductors Fixed Inductors - IHLP4040DZER150M5A Inductor, 15Uh, Shielded, 5.1A Rohs Compliant Vishay
Inductance Range 15 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J222SAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910504P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.6000 ohms
Rated DC Current 610 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-DSO1-175-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details