Inductor Power Shielded Wirewound 100uH 20% 100KHz Powdered Iron 2.5A 0.27Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER101M1A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 100KHz, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 100KHz, 2.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER101M1
100µH Shielded Inductor 2.5A 270mOhm Max Nonstandard
100µH Shielded Inductor 2.5A 270mOhm Max Nonstandard
100µH Shielded Inductor 2.5A 270mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP4040DZER101M1A | 541-IHLP4040DZER101M1ATR-ND |
| Product Name | Automotive 100uH 100KHz 2.5A Inductor and Choke | Fixed Inductors |
| Inductance Range | 100 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| Standards and Certifications | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology |