Vishay Precision Group Automotive 10uH 100KHz 6.5A Inductor and Choke IHLP4040DZER100M8A

Description
Inductor Power Shielded Wirewound 10uH 20% 100KHz Powdered Iron 6.5A 0.03306Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER100M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 6.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 6.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER100M8 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 10uH 20% 100KHz Powdered Iron 6.5A 0.03306Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER100M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 6.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 6.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER100M8 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 10uH 100KHz 6.5A Inductor and Choke - 71-IHLP4040DZER100M8A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 10uH 100KHz 6.5A Inductor and Choke
71-IHLP4040DZER100M8A
Automotive 10uH 100KHz 6.5A Inductor and Choke 71-IHLP4040DZER100M8A
Inductor Power Shielded Wirewound 10uH 20% 100KHz Powdered Iron 6.5A 0.03306Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER100M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 6.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 6.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER100M8 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 10uH 20% 100KHz Powdered Iron 6.5A 0.03306Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER100M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 6.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 6.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER100M8A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP4040DZER100M8ACT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 6.5A 33.06mOhm Max Nonstandard

10µH Shielded Inductor 6.5A 33.06mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZER100M8ATR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 6.5A 33.06mOhm Max Nonstandard

10µH Shielded Inductor 6.5A 33.06mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZER100M8ADKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 6.5A 33.06mOhm Max Nonstandard

10µH Shielded Inductor 6.5A 33.06mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shld, 10Uh, 6.5A; Inductance Vishay - 84AC6803 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 10Uh, 6.5A; Inductance Vishay
84AC6803
Inductor, Aec-Q200, Shld, 10Uh, 6.5A; Inductance Vishay 84AC6803
INDUCTOR, AEC-Q200, SHLD, 10UH, 6.5A; Inductance:10µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):8.5A; Product Range:IHLP-4040DZ-8A Series; Power Inductor Case:10.79mm x 10.16mm x 4mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 10UH, 6.5A; Inductance:10µH; RMS Current (Irms):6.5A; Inductor Construction:Shielded; Saturation Current (Isat):8.5A; Product Range:IHLP-4040DZ-8A Series; Power Inductor Case:10.79mm x 10.16mm x 4mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP4040DZER100M8A 541-IHLP4040DZER100M8ACT-ND 84AC6803
Product Name Automotive 10uH 100KHz 6.5A Inductor and Choke Fixed Inductors Inductor, Aec-Q200, Shld, 10Uh, 6.5A; Inductance Vishay
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX98-306R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0300 ohms
View Details