Vishay Intertechnology, Inc. Fixed Inductors IHLP4040DZEB6R8M01

Description
6.8µH Shielded Molded Inductor 8A 23.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Molded Inductor 8A 23.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP4040DZEB6R8M01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP4040DZEB6R8M01-ND
Fixed Inductors IHLP4040DZEB6R8M01-ND
6.8µH Shielded Molded Inductor 8A 23.3mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 8A 23.3mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 6.8UH 8A SMD 6.8¦H 8A 13.5A 8A - ¦20% Shielded 23.3 mOhm Max - - General Purpose - 0.453
Anaheim, CA, United States
INDUCTOR POWER 6.8UH 8A SMD 6.8¦H 8A 13.5A 8A - ¦20% Shielded 23.3 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk
IHLP4040DZEB6R8M01
INDUCTOR POWER 6.8UH 8A SMD 6.8¦H 8A 13.5A 8A - ¦20% Shielded 23.3 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk IHLP4040DZEB6R8M01
INDUCTOR POWER 6.8UH 8A SMD 6.8¦H 8A 13.5A 8A - ¦20% Shielded 23.3 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk

INDUCTOR POWER 6.8UH 8A SMD 6.8¦H 8A 13.5A 8A - ¦20% Shielded 23.3 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHLP4040DZEB6R8M01-ND IHLP4040DZEB6R8M01
Product Name Fixed Inductors INDUCTOR POWER 6.8UH 8A SMD 6.8¦H 8A 13.5A 8A - ¦20% Shielded 23.3 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0233 ohms 0.0233 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 2-1624116-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 80 ohms
View Details
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details
Common Mode Chokes - 486-3155-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1050 to ? microH
DCR 0.0500 ohms
View Details
2 suppliers