INDUCTOR POWER 5.6UH 8.5A SMD 5.6¦H 8.5A 16A 8.5A - ¦20% Shielded 19.3 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk
5.6µH Shielded Molded Inductor 8.5A 19.3mOhm Max Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHLP4040DZEB5R6M01 | IHLP4040DZEB5R6M01-ND |
| Product Name | INDUCTOR POWER 5.6UH 8.5A SMD 5.6¦H 8.5A 16A 8.5A - ¦20% Shielded 19.3 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 5.6 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.0193 ohms | 0.0193 ohms |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |