Vishay Intertechnology, Inc. INDUCTOR POWER 4.7UH 9.5A SMD 4.7¦H 9.5A 7.6A 9.5A - ¦20% Shielded 14.2 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk IHLP4040DZEB4R7M11

Description
INDUCTOR POWER 4.7UH 9.5A SMD 4.7¦H 9.5A 7.6A 9.5A - ¦20% Shielded 14.2 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 4.7UH 9.5A SMD 4.7¦H 9.5A 7.6A 9.5A - ¦20% Shielded 14.2 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 4.7UH 9.5A SMD 4.7¦H 9.5A 7.6A 9.5A - ¦20% Shielded 14.2 mOhm Max - - General Purpose - 0.453
Anaheim, CA, United States
INDUCTOR POWER 4.7UH 9.5A SMD 4.7¦H 9.5A 7.6A 9.5A - ¦20% Shielded 14.2 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk
IHLP4040DZEB4R7M11
INDUCTOR POWER 4.7UH 9.5A SMD 4.7¦H 9.5A 7.6A 9.5A - ¦20% Shielded 14.2 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk IHLP4040DZEB4R7M11
INDUCTOR POWER 4.7UH 9.5A SMD 4.7¦H 9.5A 7.6A 9.5A - ¦20% Shielded 14.2 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk

INDUCTOR POWER 4.7UH 9.5A SMD 4.7¦H 9.5A 7.6A 9.5A - ¦20% Shielded 14.2 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHLP4040DZEB4R7M11-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP4040DZEB4R7M11-ND
Fixed Inductors IHLP4040DZEB4R7M11-ND
4.7µH Shielded Molded Inductor 9.5A 14.2mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 9.5A 14.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHLP4040DZEB4R7M11 IHLP4040DZEB4R7M11-ND
Product Name INDUCTOR POWER 4.7UH 9.5A SMD 4.7¦H 9.5A 7.6A 9.5A - ¦20% Shielded 14.2 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 4.7 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0142 ohms 0.0142 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 1-2176641-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details