Vishay Intertechnology, Inc. Fixed Inductors IHLP4040DZEB3R3M01

Description
3.3µH Shielded Molded Inductor 10A 14.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Molded Inductor 10A 14.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP4040DZEB3R3M01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP4040DZEB3R3M01-ND
Fixed Inductors IHLP4040DZEB3R3M01-ND
3.3µH Shielded Molded Inductor 10A 14.4mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 10A 14.4mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 3.3UH 10A SMD 3.3¦H 10A 18.6A 10A - ¦20% Shielded 11.8 mOhm Max - - General Purpose - 0.453
Anaheim, CA, United States
INDUCTOR POWER 3.3UH 10A SMD 3.3¦H 10A 18.6A 10A - ¦20% Shielded 11.8 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk
IHLP4040DZEB3R3M01
INDUCTOR POWER 3.3UH 10A SMD 3.3¦H 10A 18.6A 10A - ¦20% Shielded 11.8 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk IHLP4040DZEB3R3M01
INDUCTOR POWER 3.3UH 10A SMD 3.3¦H 10A 18.6A 10A - ¦20% Shielded 11.8 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk

INDUCTOR POWER 3.3UH 10A SMD 3.3¦H 10A 18.6A 10A - ¦20% Shielded 11.8 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHLP4040DZEB3R3M01-ND IHLP4040DZEB3R3M01
Product Name Fixed Inductors INDUCTOR POWER 3.3UH 10A SMD 3.3¦H 10A 18.6A 10A - ¦20% Shielded 11.8 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0144 ohms 0.0118 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
SMD 0.018uH 500MHz Inductor and Choke - 71-36401E18NGTDF - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0180 microH
Inductance Tolerance 2 (+/- %)
Lead Style SMD/SMT
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details