Vishay Intertechnology, Inc. Fixed Inductors IHLP4040DZEB101M11

Description
100µH Shielded Molded Inductor 2.5A 270mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Molded Inductor 2.5A 270mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP4040DZEB101M11-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP4040DZEB101M11-ND
Fixed Inductors IHLP4040DZEB101M11-ND
100µH Shielded Molded Inductor 2.5A 270mOhm Max Nonstandard

100µH Shielded Molded Inductor 2.5A 270mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 100UH 2.5A SMD 100¦H 2.5A 2.25A 2.5A - ¦20% Shielded 270 mOhm Max - - General Purpose - 0.453
Anaheim, CA, United States
INDUCTOR POWER 100UH 2.5A SMD 100¦H 2.5A 2.25A 2.5A - ¦20% Shielded 270 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk
IHLP4040DZEB101M11
INDUCTOR POWER 100UH 2.5A SMD 100¦H 2.5A 2.25A 2.5A - ¦20% Shielded 270 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk IHLP4040DZEB101M11
INDUCTOR POWER 100UH 2.5A SMD 100¦H 2.5A 2.25A 2.5A - ¦20% Shielded 270 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk

INDUCTOR POWER 100UH 2.5A SMD 100¦H 2.5A 2.25A 2.5A - ¦20% Shielded 270 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHLP4040DZEB101M11-ND IHLP4040DZEB101M11
Product Name Fixed Inductors INDUCTOR POWER 100UH 2.5A SMD 100¦H 2.5A 2.25A 2.5A - ¦20% Shielded 270 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.2700 ohms 0.2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Fixed Inductors - 2019-MHL1ECTTP18NJCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details
Common Mode Chokes - 486-5774-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-200 0402AF-200XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details