Vishay Intertechnology, Inc. Fixed Inductors IHLP4040DZEB100M01

Description
10µH Shielded Molded Inductor 6.8A 36.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Molded Inductor 6.8A 36.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP4040DZEB100M01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP4040DZEB100M01-ND
Fixed Inductors IHLP4040DZEB100M01-ND
10µH Shielded Molded Inductor 6.8A 36.5mOhm Max Nonstandard

10µH Shielded Molded Inductor 6.8A 36.5mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 10UH 6.8A SMD 10¦H 6.8A 12A 6.8A - ¦20% Shielded 36.5 mOhm Max - - General Purpose - 0.453
Anaheim, CA, United States
INDUCTOR POWER 10UH 6.8A SMD 10¦H 6.8A 12A 6.8A - ¦20% Shielded 36.5 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk
IHLP4040DZEB100M01
INDUCTOR POWER 10UH 6.8A SMD 10¦H 6.8A 12A 6.8A - ¦20% Shielded 36.5 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk IHLP4040DZEB100M01
INDUCTOR POWER 10UH 6.8A SMD 10¦H 6.8A 12A 6.8A - ¦20% Shielded 36.5 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk

INDUCTOR POWER 10UH 6.8A SMD 10¦H 6.8A 12A 6.8A - ¦20% Shielded 36.5 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHLP4040DZEB100M01-ND IHLP4040DZEB100M01
Product Name Fixed Inductors INDUCTOR POWER 10UH 6.8A SMD 10¦H 6.8A 12A 6.8A - ¦20% Shielded 36.5 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0365 ohms 0.0365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3164-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - FIT80-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details