Vishay Precision Group Inductor, Aec-Q200, Shld, 820Nh, 20A; Inductance Vishay IHLP3232DZERR82M8A

Description
INDUCTOR, AEC-Q200, SHLD, 820NH, 20A; Inductance:820nH; RMS Current (Irms):20A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:IHLP-3232DZ-8A Series; Power Inductor Case:8.64mm x 8.18mm x 4mm; DC RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, SHLD, 820NH, 20A; Inductance:820nH; RMS Current (Irms):20A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:IHLP-3232DZ-8A Series; Power Inductor Case:8.64mm x 8.18mm x 4mm; DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, Shld, 820Nh, 20A; Inductance Vishay - 07AH4057 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 820Nh, 20A; Inductance Vishay
07AH4057
Inductor, Aec-Q200, Shld, 820Nh, 20A; Inductance Vishay 07AH4057
INDUCTOR, AEC-Q200, SHLD, 820NH, 20A; Inductance:820nH; RMS Current (Irms):20A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:IHLP-3232DZ-8A Series; Power Inductor Case:8.64mm x 8.18mm x 4mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 820NH, 20A; Inductance:820nH; RMS Current (Irms):20A; Inductor Construction:Shielded; Saturation Current (Isat):16A; Product Range:IHLP-3232DZ-8A Series; Power Inductor Case:8.64mm x 8.18mm x 4mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 07AH4057
Product Name Inductor, Aec-Q200, Shld, 820Nh, 20A; Inductance Vishay
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1849018 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 51 microH
View Details
Common Mode Chokes - 486-DKFP-B22B-D615-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details