Manufacturer: Vishay
Win Source Part Number: 921082-IHLP3232DZERR
Series: IHLP-3232DZ-01
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 4.42mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-1382-6, 541-1382-1, 541-1382-2
INDUCTOR POWER .82UH 19.0A SMD 820nH 19A 24.2A 19A - ¦20% Shielded 4.42 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«
820nH Shielded Molded Inductor 19A 4.42mOhm Max Nonstandard
820nH Shielded Molded Inductor 19A 4.42mOhm Max Nonstandard
820nH Shielded Molded Inductor 19A 4.42mOhm Max Nonstandard
SMD Power Inductor 0.82uH 19A Shielded Wirewound 3232 Product overview: IHLP3232DZERR82M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.82uH, 19A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.82uH, 19A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZERR82M0
INDUCTOR, 820NH, SHIELDED, 19A; Inductance:820nH; RMS Current (Irms):19A; Inductor Construction:Shielde
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 921082-IHLP3232DZERR82M01 | IHLP3232DZERR82M01 | 541-1382-6-ND | 71-IHLP3232DZERR82M01 | 32AK3774 |
| Product Name | Fixed Inductors - IHLP3232DZERR82M01 | INDUCTOR POWER .82UH 19.0A SMD 820nH 19A 24.2A 19A - ¦20% Shielded 4.42 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel« | Fixed Inductors | SMD 0.82uH 19A Inductor and Choke | Inductor, 820Nh, Shielded, 19A; Inductance Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | ||
| Inductance Range | 0.8200 microH | 0.8200 microH | 0.8200 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| DCR | 0.0044 ohms | 0.0044 ohms | 0.0044 ohms |