Vishay Precision Group Inductor, Aec-Q200, Shld, 680Nh, 21.5A; Inductance Vishay IHLP3232DZERR68M8A

Description
INDUCTOR, AEC-Q200, SHLD, 680NH, 21.5A; Inductance:680nH; RMS Current (Irms):21.5A; Inductor Construction:Shielde d; Saturation Current (Isat):16.2A; Product Range:IHLP-3232DZ-8A Series; Power Inductor Case:8.64mm x 8.18mm x 4mm; DC RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, SHLD, 680NH, 21.5A; Inductance:680nH; RMS Current (Irms):21.5A; Inductor Construction:Shielde d; Saturation Current (Isat):16.2A; Product Range:IHLP-3232DZ-8A Series; Power Inductor Case:8.64mm x 8.18mm x 4mm; DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, Shld, 680Nh, 21.5A; Inductance Vishay - 09AH9607 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 680Nh, 21.5A; Inductance Vishay
09AH9607
Inductor, Aec-Q200, Shld, 680Nh, 21.5A; Inductance Vishay 09AH9607
INDUCTOR, AEC-Q200, SHLD, 680NH, 21.5A; Inductance:680nH; RMS Current (Irms):21.5A; Inductor Construction:Shielde d; Saturation Current (Isat):16.2A; Product Range:IHLP-3232DZ-8A Series; Power Inductor Case:8.64mm x 8.18mm x 4mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 680NH, 21.5A; Inductance:680nH; RMS Current (Irms):21.5A; Inductor Construction:Shielded; Saturation Current (Isat):16.2A; Product Range:IHLP-3232DZ-8A Series; Power Inductor Case:8.64mm x 8.18mm x 4mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 09AH9607
Product Name Inductor, Aec-Q200, Shld, 680Nh, 21.5A; Inductance Vishay
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2682SUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1620211 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
View Details
Compensated High Current Choke, 3-phase - DKIP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 600 to 5000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details