Vishay Intertechnology, Inc. Fixed Inductors IHLP3232DZERR68M51

Description
680nH Shielded Molded Inductor 21.5A 3.53mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Molded Inductor 21.5A 3.53mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP3232DZERR68M51-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP3232DZERR68M51-ND
Fixed Inductors IHLP3232DZERR68M51-ND
680nH Shielded Molded Inductor 21.5A 3.53mOhm Max Nonstandard

680nH Shielded Molded Inductor 21.5A 3.53mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHLP3232DZERR68M51-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0035 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 1.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
Surface Mount Inductors - 1462593 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-N75 026011C-N75XJRW , 026011C-N75XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details