Vishay Precision Group Inductor, Aec-Q200, Shld, 470Nh, 27A; Inductance Vishay IHLP3232DZERR47M8A

Description
INDUCTOR, AEC-Q200, SHLD, 470NH, 27A; Inductance:470nH; RMS Current (Irms):27A; Inductor Construction:Shielde d; Saturation Current (Isat):19A; Product Range:IHLP-3232DZ-8A Series; Power Inductor Case:8.64mm x 8.18mm x 4mm; DC RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, SHLD, 470NH, 27A; Inductance:470nH; RMS Current (Irms):27A; Inductor Construction:Shielde d; Saturation Current (Isat):19A; Product Range:IHLP-3232DZ-8A Series; Power Inductor Case:8.64mm x 8.18mm x 4mm; DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, Shld, 470Nh, 27A; Inductance Vishay - 84AC6792 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 470Nh, 27A; Inductance Vishay
84AC6792
Inductor, Aec-Q200, Shld, 470Nh, 27A; Inductance Vishay 84AC6792
INDUCTOR, AEC-Q200, SHLD, 470NH, 27A; Inductance:470nH; RMS Current (Irms):27A; Inductor Construction:Shielde d; Saturation Current (Isat):19A; Product Range:IHLP-3232DZ-8A Series; Power Inductor Case:8.64mm x 8.18mm x 4mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 470NH, 27A; Inductance:470nH; RMS Current (Irms):27A; Inductor Construction:Shielded; Saturation Current (Isat):19A; Product Range:IHLP-3232DZ-8A Series; Power Inductor Case:8.64mm x 8.18mm x 4mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 84AC6792
Product Name Inductor, Aec-Q200, Shld, 470Nh, 27A; Inductance Vishay
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 12.3 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers