Vishay Intertechnology, Inc. Fixed Inductors IHLP3232DZERR47M5A

Description
FIXED IND 470NH 27A 2.55 MOHM
Request a Quote Datasheet
Description
FIXED IND 470NH 27A 2.55 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP3232DZERR47M5ACT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 27A 2.55 MOHM

FIXED IND 470NH 27A 2.55 MOHM

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232DZERR47M5ATR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 27A 2.55mOhm Max Nonstandard

470nH Shielded Molded Inductor 27A 2.55mOhm Max Nonstandard

Buy Now Datasheet
Automotive 0.47uH 100KHz 27A Inductor and Choke - 71-IHLP3232DZERR47M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.47uH 100KHz 27A Inductor and Choke
71-IHLP3232DZERR47M5A
Automotive 0.47uH 100KHz 27A Inductor and Choke 71-IHLP3232DZERR47M5A
Inductor Power Shielded Wirewound 0.47uH 20% 100KHz Powdered Iron 27A 0.00255Ohm DCR 3232 Automotive T/R Product overview: IHLP3232DZERR47M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uH, 100KHz, 27A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.47uH, 100KHz, 27A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZERR47M5 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 0.47uH 20% 100KHz Powdered Iron 27A 0.00255Ohm DCR 3232 Automotive T/R Product overview: IHLP3232DZERR47M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uH, 100KHz, 27A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.47uH, 100KHz, 27A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZERR47M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP3232DZERR47M5ACT-ND 71-IHLP3232DZERR47M5A
Product Name Fixed Inductors Automotive 0.47uH 100KHz 27A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0026 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2102SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627322515C330MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKIH-3358-50C8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details