Manufacturer: Vishay
Win Source Part Number: 874452-IHLP3232DZERR
Series: IHLP-3232DZ-11
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 2.38mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-1359-2, 541-1359-1, 541-1359-6
INDUCTOR POWER .47UH 25.0A SMD 470nH 25A 14A 25A - ¦20% Shielded 2.38 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«
470nH Shielded Molded Inductor 25A 2.38mOhm Max Nonstandard
470nH Shielded Molded Inductor 25A 2.38mOhm Max Nonstandard
470nH Shielded Molded Inductor 25A 2.38mOhm Max Nonstandard
SMD Shielded Power Inductor 470nH 25A 2.38mR DCR 3232 Product overview: IHLP3232DZERR47M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 25A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZERR47M1
INDUCTOR, SHIELDED, 470NH, 14A, SMD; Inductance:470nH; RMS Current (Irms):25A; Inductor Construction:Shielde
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 874452-IHLP3232DZERR47M11 | IHLP3232DZERR47M11 | 541-1359-1-ND | 71-IHLP3232DZERR47M11 | 37T8066 |
| Product Name | Fixed Inductors - IHLP3232DZERR47M11 | INDUCTOR POWER .47UH 25.0A SMD 470nH 25A 14A 25A - ¦20% Shielded 2.38 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel« | Fixed Inductors | SMD 25A Inductor and Choke | Inductor, Shielded, 470Nh, 14A, Smd; Inductance Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | ||
| Application | General Purpose | ||||
| Inductance Range | 0.4700 microH | 0.4700 microH | 0.4700 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |