Vishay Intertechnology, Inc. OEM Parts - OEM Parts (F - I) - IHLP3232DZERR22MA1 IHLP3232DZERR22MA1

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064797-IHLP3232DZER R22MA1 Packaging: Tape and Reel Inductance: 220 nH Height: 4.0132 mm Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Inductance Tolerance: 20 %
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064797-IHLP3232DZER R22MA1 Packaging: Tape and Reel Inductance: 220 nH Height: 4.0132 mm Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Inductance Tolerance: 20 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - IHLP3232DZERR22MA1 - 1064797-IHLP3232DZERR22MA1 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - IHLP3232DZERR22MA1
1064797-IHLP3232DZERR22MA1
OEM Parts - OEM Parts (F - I) - IHLP3232DZERR22MA1 1064797-IHLP3232DZERR22MA1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064797-IHLP3232DZER R22MA1 Packaging: Tape and Reel Inductance: 220 nH Height: 4.0132 mm Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Inductance Tolerance: 20 %

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064797-IHLP3232DZERR22MA1
Packaging: Tape and Reel
Inductance: 220 nH
Height: 4.0132 mm
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1064797-IHLP3232DZERR22MA1
Product Name OEM Parts - OEM Parts (F - I) - IHLP3232DZERR22MA1
Unlock Full Specs
to access all available technical data