FIXED IND 220NH 36A 1.86 MOHM
FIXED IND 220NH 36A 1.86 MOHM
220nH Shielded Molded Inductor 36A 1.86mOhm Max Nonstandard
Inductor Power Shielded Wirewound 0.22uH 20% 100KHz Powdered Iron 36A 0.00186Ohm DCR 3232 Automotive T/R Product overview: IHLP3232DZERR22M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uH, 100KHz, 36A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.22uH, 100KHz, 36A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZERR22M5
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-IHLP3232DZERR22M5ADKR-ND | 71-IHLP3232DZERR22M5A |
| Product Name | Fixed Inductors | Automotive 0.22uH 100KHz 36A Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.0019 ohms |