Vishay Intertechnology, Inc. Fixed Inductors IHLP3232DZERR22M51

Description
220nH Shielded Molded Inductor 36mA 1.86mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Molded Inductor 36mA 1.86mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP3232DZERR22M51-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP3232DZERR22M51-ND
Fixed Inductors IHLP3232DZERR22M51-ND
220nH Shielded Molded Inductor 36mA 1.86mOhm Max Nonstandard

220nH Shielded Molded Inductor 36mA 1.86mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHLP3232DZERR22M51-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0019 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176639-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-1N1 016008C-1N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details