INDUCTOR POWER .22UH 34A SMD 220nH 34A 22A 34A - ¦20% Shielded 1.35 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«
SMD Shielded Power Inductor 0.22uH 20% 34A 1.35mR DCR Product overview: IHLP3232DZERR22M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uH, 34A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.22uH, 34A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZERR22M1
220nH Shielded Molded Inductor 34A 1.35mOhm Max Nonstandard
220nH Shielded Molded Inductor 34A 1.35mOhm Max Nonstandard
Manufacturer: Vishay Dale
Win Source Part Number: 776710-IHLP3232DZERR
Series: IHLP-3232DZ-11
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 34A
Shielding: Shielded
Inductance: 220nH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 22A
Frequency - Self Resonant: 117MHz
Test Frequency: 100kHz
Family Name: IHLP-3232DZ-11
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.35 mOhm Max
Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm)
Height - Seated (Maximum): 0.157" (4.00mm)
Alternative Parts (Cross-Reference): IHLP3232DZEBR22M1A; MPX1D0830LR22; MPX1D0840LR22; ASPIAIG-H6530-R22M-T
Introduction Date: February 21, 2011
ECCN: EAR99
Country of Origin: China, Israel, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
INDUCTOR, SHIELDED, 220NH, 22A, SMD; Inductance:220nH; RMS Current (Irms):34A; Inductor Construction:Shielde
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLP3232DZERR22M11 | 71-IHLP3232DZERR22M11 | 541-1357-2-ND | 776710-IHLP3232DZERR22M11 | 37T8064 |
| Product Name | INDUCTOR POWER .22UH 34A SMD 220nH 34A 22A 34A - ¦20% Shielded 1.35 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel« | SMD 0.22uH 34A Inductor and Choke | Fixed Inductors | Fixed Inductors - IHLP3232DZERR22M11 | Inductor, Shielded, 220Nh, 22A, Smd; Inductance Vishay |
| Application | General Purpose | RF Choke | |||
| Inductance Range | 0.2200 microH | 0.2200 microH | 0.2200 microH | 0.2200 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0014 ohms | 0.0014 ohms | 0.0014 ohms | ||
| Core Material | Ferrite |