Vishay Precision Group Fixed Inductors - IHLP3232DZER8R2M11 IHLP3232DZER8R2M11

Description
Manufacturer: Vishay Win Source Part Number: 874451-IHLP3232DZER8 R2M11 Series: IHLP-3232DZ-11 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 45mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-1356-1, 541-1356-2, 541-1356-6
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 874451-IHLP3232DZER8 R2M11 Series: IHLP-3232DZ-11 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 45mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-1356-1, 541-1356-2, 541-1356-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IHLP3232DZER8R2M11
874451-IHLP3232DZER8R2M11
Fixed Inductors - IHLP3232DZER8R2M11 874451-IHLP3232DZER8R2M11
Manufacturer: Vishay Win Source Part Number: 874451-IHLP3232DZER8 R2M11 Series: IHLP-3232DZ-11 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 45mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-1356-1, 541-1356-2, 541-1356-6

Manufacturer: Vishay
Win Source Part Number: 874451-IHLP3232DZER8R2M11
Series: IHLP-3232DZ-11
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 45mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-1356-1, 541-1356-2, 541-1356-6

Buy Now Datasheet
Fixed Inductors - 541-1356-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1356-6-ND
Fixed Inductors 541-1356-6-ND
8.2µH Shielded Molded Inductor 5.7A 45mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 5.7A 45mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1356-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1356-2-ND
Fixed Inductors 541-1356-2-ND
8.2µH Shielded Molded Inductor 5.7A 45mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 5.7A 45mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1356-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1356-1-ND
Fixed Inductors 541-1356-1-ND
8.2µH Shielded Molded Inductor 5.7A 45mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 5.7A 45mOhm Max Nonstandard

Buy Now Datasheet
SMD 8.2uH 6.6A Inductor and Choke - 71-IHLP3232DZER8R2M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2uH 6.6A Inductor and Choke
71-IHLP3232DZER8R2M11
SMD 8.2uH 6.6A Inductor and Choke 71-IHLP3232DZER8R2M11
SMD Shielded Inductor 8.2uH 6.6A 45mR 3232 Product overview: IHLP3232DZER8R2M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2uH, 6.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2uH, 6.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER8R2M1 1 can be used for catalog matching and distributor lookup.

SMD Shielded Inductor 8.2uH 6.6A 45mR 3232 Product overview: IHLP3232DZER8R2M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2uH, 6.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2uH, 6.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER8R2M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER 8.2UH 5.7A SMD 8.2¦H 5.7A 6.6A 5.7A - ¦20% Shielded 45 mOhm Max - IHLP3232DZER8R2M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 8.2UH 5.7A SMD 8.2¦H 5.7A 6.6A 5.7A - ¦20% Shielded 45 mOhm Max
IHLP3232DZER8R2M11
INDUCTOR POWER 8.2UH 5.7A SMD 8.2¦H 5.7A 6.6A 5.7A - ¦20% Shielded 45 mOhm Max IHLP3232DZER8R2M11
INDUCTOR POWER 8.2UH 5.7A SMD 8.2¦H 5.7A 6.6A 5.7A - ¦20% Shielded 45 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 8.2UH 5.7A SMD 8.2¦H 5.7A 6.6A 5.7A - ¦20% Shielded 45 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

Supplier's Site
Surface Mount Power Inductor, Ihlp-3232Dz-11 Series, 8.2 H, 20%, Shielded, 0.045 Ohm, 5.7 A Rohs Compliant Vishay - 64T3148 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-3232Dz-11 Series, 8.2 H, 20%, Shielded, 0.045 Ohm, 5.7 A Rohs Compliant Vishay
64T3148
Surface Mount Power Inductor, Ihlp-3232Dz-11 Series, 8.2 H, 20%, Shielded, 0.045 Ohm, 5.7 A Rohs Compliant Vishay 64T3148
Surface Mount Power Inductor, IHLP-3232DZ-11 Series, 8.2 H, 20%, Shielded, 0.045 ohm, 5.7 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-3232DZ-11 Series, 8.2 H, 20%, Shielded, 0.045 ohm, 5.7 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 874451-IHLP3232DZER8R2M11 541-1356-6-ND 71-IHLP3232DZER8R2M11 IHLP3232DZER8R2M11 64T3148
Product Name Fixed Inductors - IHLP3232DZER8R2M11 Fixed Inductors SMD 8.2uH 6.6A Inductor and Choke INDUCTOR POWER 8.2UH 5.7A SMD 8.2¦H 5.7A 6.6A 5.7A - ¦20% Shielded 45 mOhm Max Surface Mount Power Inductor, Ihlp-3232Dz-11 Series, 8.2 H, 20%, Shielded, 0.045 Ohm, 5.7 A Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0450 ohms 0.0450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers