Inductance:8.2µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 23AC5798 |
| Product Name | Inductance Vishay |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 8.2 microH |
| Inductance Tolerance | 20 (+/- %) |
| DCR | 0.0508 ohms |