Vishay Precision Group Fixed Inductors IHLP3232DZER6R8M01

Description
6.8µH Shielded Molded Inductor 5.7A 47.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Molded Inductor 5.7A 47.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1376-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1376-1-ND
Fixed Inductors 541-1376-1-ND
6.8µH Shielded Molded Inductor 5.7A 47.7mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 5.7A 47.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1376-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1376-2-ND
Fixed Inductors 541-1376-2-ND
6.8µH Shielded Molded Inductor 5.7A 47.7mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 5.7A 47.7mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 6.8UH 5.7A SMD 6.8¦H 5.7A 15.2A 5.7A - ¦20% Shielded 47.7 mOhm Max - IHLP3232DZER6R8M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 6.8UH 5.7A SMD 6.8¦H 5.7A 15.2A 5.7A - ¦20% Shielded 47.7 mOhm Max
IHLP3232DZER6R8M01
INDUCTOR POWER 6.8UH 5.7A SMD 6.8¦H 5.7A 15.2A 5.7A - ¦20% Shielded 47.7 mOhm Max IHLP3232DZER6R8M01
INDUCTOR POWER 6.8UH 5.7A SMD 6.8¦H 5.7A 15.2A 5.7A - ¦20% Shielded 47.7 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 6.8UH 5.7A SMD 6.8¦H 5.7A 15.2A 5.7A - ¦20% Shielded 47.7 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

Supplier's Site
SMD 6.8uH 5.7A Inductor and Choke - 71-IHLP3232DZER6R8M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8uH 5.7A Inductor and Choke
71-IHLP3232DZER6R8M01
SMD 6.8uH 5.7A Inductor and Choke 71-IHLP3232DZER6R8M01
6.8uH Shielded SMD Inductor, 5.7A, 47.7mR DCR, 3232 Product overview: IHLP3232DZER6R8M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 5.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 5.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER6R8M0 1 can be used for catalog matching and distributor lookup.

6.8uH Shielded SMD Inductor, 5.7A, 47.7mR DCR, 3232 Product overview: IHLP3232DZER6R8M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 5.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 5.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER6R8M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP3232DZER6R8M01
921079-IHLP3232DZER6R8M01
Fixed Inductors - IHLP3232DZER6R8M01 921079-IHLP3232DZER6R8M01
Manufacturer: Vishay Win Source Part Number: 921079-IHLP3232DZER6 R8M01 Series: IHLP-3232DZ-01 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 47.7mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-1376-1, 541-1376-2, 541-1376-6

Manufacturer: Vishay
Win Source Part Number: 921079-IHLP3232DZER6R8M01
Series: IHLP-3232DZ-01
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 47.7mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-1376-1, 541-1376-2, 541-1376-6

Buy Now Datasheet
Surface Mount Power Inductor, Ihlp-3232Dz-01 Series, 6.8 H, 20%, Shielded, 0.0477 Ohm, 5.7 A Rohs Compliant Vishay - 64T3145 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-3232Dz-01 Series, 6.8 H, 20%, Shielded, 0.0477 Ohm, 5.7 A Rohs Compliant Vishay
64T3145
Surface Mount Power Inductor, Ihlp-3232Dz-01 Series, 6.8 H, 20%, Shielded, 0.0477 Ohm, 5.7 A Rohs Compliant Vishay 64T3145
Surface Mount Power Inductor, IHLP-3232DZ-01 Series, 6.8 H, 20%, Shielded, 0.0477 ohm, 5.7 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-3232DZ-01 Series, 6.8 H, 20%, Shielded, 0.0477 ohm, 5.7 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1376-1-ND IHLP3232DZER6R8M01 71-IHLP3232DZER6R8M01 921079-IHLP3232DZER6R8M01 64T3145
Product Name Fixed Inductors INDUCTOR POWER 6.8UH 5.7A SMD 6.8¦H 5.7A 15.2A 5.7A - ¦20% Shielded 47.7 mOhm Max SMD 6.8uH 5.7A Inductor and Choke Fixed Inductors - IHLP3232DZER6R8M01 Surface Mount Power Inductor, Ihlp-3232Dz-01 Series, 6.8 H, 20%, Shielded, 0.0477 Ohm, 5.7 A Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0477 ohms 0.0477 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8107 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2000 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details