Inductor Power Shielded Wirewound 5.6uH 20% 100KHz Powdered Iron 6.9A 0.03167Ohm DCR 3232 Automotive T/R Product overview: IHLP3232DZER5R6M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.6uH, 100KHz, 6.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 5.6uH, 100KHz, 6.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER5R6M5
5.6µH Shielded Molded Inductor 6.9A 31.67mOhm Max Nonstandard
FIXED IND 5.6UH 6.9A 31.67 MOHM
FIXED IND 5.6UH 6.9A 31.67 MOHM
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP3232DZER5R6M5A | 541-IHLP3232DZER5R6M5ATR-ND |
| Product Name | Automotive 5.6uH 100KHz 6.9A Inductor and Choke | Fixed Inductors |
| Inductance Range | 5.6 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| Standards and Certifications | RoHS | |
| Molded / Shielded | Shielded | Molded; Shielded |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |