Vishay Intertechnology, Inc. INDUCTOR POWER 5.6UH 7.4A SMD 5.6¦H 7.4A 7.6A 7.4A - ¦20% Shielded 28.6 mOhm Max IHLP3232DZER5R6M11

Description
INDUCTOR POWER 5.6UH 7.4A SMD 5.6¦H 7.4A 7.6A 7.4A - ¦20% Shielded 28.6 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet
Description
INDUCTOR POWER 5.6UH 7.4A SMD 5.6¦H 7.4A 7.6A 7.4A - ¦20% Shielded 28.6 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 5.6UH 7.4A SMD 5.6¦H 7.4A 7.6A 7.4A - ¦20% Shielded 28.6 mOhm Max - IHLP3232DZER5R6M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 5.6UH 7.4A SMD 5.6¦H 7.4A 7.6A 7.4A - ¦20% Shielded 28.6 mOhm Max
IHLP3232DZER5R6M11
INDUCTOR POWER 5.6UH 7.4A SMD 5.6¦H 7.4A 7.6A 7.4A - ¦20% Shielded 28.6 mOhm Max IHLP3232DZER5R6M11
INDUCTOR POWER 5.6UH 7.4A SMD 5.6¦H 7.4A 7.6A 7.4A - ¦20% Shielded 28.6 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 5.6UH 7.4A SMD 5.6¦H 7.4A 7.6A 7.4A - ¦20% Shielded 28.6 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - 541-1354-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1354-1-ND
Fixed Inductors 541-1354-1-ND
5.6µH Shielded Molded Inductor 7.4A 28.6mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 7.4A 28.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1354-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1354-2-ND
Fixed Inductors 541-1354-2-ND
5.6µH Shielded Molded Inductor 7.4A 28.6mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 7.4A 28.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1354-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1354-6-ND
Fixed Inductors 541-1354-6-ND
5.6µH Shielded Molded Inductor 7.4A 28.6mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 7.4A 28.6mOhm Max Nonstandard

Buy Now Datasheet
SMD 5.6uH 7.4A Inductor and Choke - 71-IHLP3232DZER5R6M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6uH 7.4A Inductor and Choke
71-IHLP3232DZER5R6M11
SMD 5.6uH 7.4A Inductor and Choke 71-IHLP3232DZER5R6M11
SMD Power Inductor 5.6uH 7.4A Shielded 3232 Product overview: IHLP3232DZER5R6M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6uH, 7.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6uH, 7.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER5R6M1 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 5.6uH 7.4A Shielded 3232 Product overview: IHLP3232DZER5R6M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6uH, 7.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6uH, 7.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER5R6M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP3232DZER5R6M11
874449-IHLP3232DZER5R6M11
Fixed Inductors - IHLP3232DZER5R6M11 874449-IHLP3232DZER5R6M11
Manufacturer: Vishay Win Source Part Number: 874449-IHLP3232DZER5 R6M11 Series: IHLP-3232DZ-11 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 28.6mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-1354-2, 541-1354-1, 541-1354-6

Manufacturer: Vishay
Win Source Part Number: 874449-IHLP3232DZER5R6M11
Series: IHLP-3232DZ-11
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 28.6mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-1354-2, 541-1354-1, 541-1354-6

Buy Now Datasheet
Inductor, 5.6Uh, Shielded, 7.4A Rohs Compliant Vishay - 62AJ4054 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Uh, Shielded, 7.4A Rohs Compliant Vishay
62AJ4054
Inductor, 5.6Uh, Shielded, 7.4A Rohs Compliant Vishay 62AJ4054
INDUCTOR, 5.6UH, SHIELDED, 7.4A ROHS COMPLIANT: YES

INDUCTOR, 5.6UH, SHIELDED, 7.4A ROHS COMPLIANT: YES

Supplier's Site
Inductor, 5.6Uh, Shielded, 7.4A; Inductance Vishay - 32AK3775 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Uh, Shielded, 7.4A; Inductance Vishay
32AK3775
Inductor, 5.6Uh, Shielded, 7.4A; Inductance Vishay 32AK3775
INDUCTOR, 5.6UH, SHIELDED, 7.4A; Inductance:5.6µH; RMS Current (Irms):7.4A; Inductor Construction:Shielde d; Saturation Current (Isat):7.6A; Product Range:IHLP-3232DZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.0286ohm RoHS Compliant: Yes

INDUCTOR, 5.6UH, SHIELDED, 7.4A; Inductance:5.6µH; RMS Current (Irms):7.4A; Inductor Construction:Shielded; Saturation Current (Isat):7.6A; Product Range:IHLP-3232DZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.0286ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP3232DZER5R6M11 541-1354-1-ND 71-IHLP3232DZER5R6M11 874449-IHLP3232DZER5R6M11 62AJ4054 32AK3775
Product Name INDUCTOR POWER 5.6UH 7.4A SMD 5.6¦H 7.4A 7.6A 7.4A - ¦20% Shielded 28.6 mOhm Max Fixed Inductors SMD 5.6uH 7.4A Inductor and Choke Fixed Inductors - IHLP3232DZER5R6M11 Inductor, 5.6Uh, Shielded, 7.4A Rohs Compliant Vishay Inductor, 5.6Uh, Shielded, 7.4A; Inductance Vishay
Application General Purpose
Inductance Range 5.6 microH 5.6 microH 5.6 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0286 ohms 0.0286 ohms 0.0286 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 2176781-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
Specs
Application RF Choke
View Details